multicomp PRO Computer Cable, Serial, 6Ft, Gray; Connector Type A Multicomp SPC19935

Description
COMPUTER CABLE, SERIAL, 6FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 6FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 6Ft, Gray; Connector Type A Multicomp - 83K3680 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 6Ft, Gray; Connector Type A Multicomp
83K3680
Computer Cable, Serial, 6Ft, Gray; Connector Type A Multicomp 83K3680
COMPUTER CABLE, SERIAL, 6FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 6FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3680
Product Name Computer Cable, Serial, 6Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 1862813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 0.4921 ft (1.5 dm)
View Details