multicomp PRO Computer Cable, Serial, 6Ft, Gray; Connector Type A Multicomp SPC19933

Description
COMPUTER CABLE, SERIAL, 6FT, GRAY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 6FT, GRAY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 6Ft, Gray; Connector Type A Multicomp - 83K3678 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 6Ft, Gray; Connector Type A Multicomp
83K3678
Computer Cable, Serial, 6Ft, Gray; Connector Type A Multicomp 83K3678
COMPUTER CABLE, SERIAL, 6FT, GRAY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 6FT, GRAY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3678
Product Name Computer Cable, Serial, 6Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
USB Cables - 1828550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details