multicomp PRO Computer Cable, Serial, 25Ft, Gray; Connector Type A Multicomp SPC19932

Description
COMPUTER CABLE, SERIAL, 25FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; Cable Length:25ft RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, SERIAL, 25FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; Cable Length:25ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 25Ft, Gray; Connector Type A Multicomp - 83K3677 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 25Ft, Gray; Connector Type A Multicomp
83K3677
Computer Cable, Serial, 25Ft, Gray; Connector Type A Multicomp 83K3677
COMPUTER CABLE, SERIAL, 25FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 25FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3677
Product Name Computer Cable, Serial, 25Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details