multicomp PRO Computer Cable, Parallel, 6Ft, Gray; Connector Type A Multicomp SPC19923

Description
COMPUTER CABLE, PARALLEL, 6FT, GRAY; Connector Type A:Centronics 36 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, PARALLEL, 6FT, GRAY; Connector Type A:Centronics 36 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Parallel, 6Ft, Gray; Connector Type A Multicomp - 83K3670 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Parallel, 6Ft, Gray; Connector Type A Multicomp
83K3670
Computer Cable, Parallel, 6Ft, Gray; Connector Type A Multicomp 83K3670
COMPUTER CABLE, PARALLEL, 6FT, GRAY; Connector Type A:Centronics 36 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, PARALLEL, 6FT, GRAY; Connector Type A:Centronics 36 Position Plug; Connector Type B:Centronics 36 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3670
Product Name Computer Cable, Parallel, 6Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 1797980 - RS Components, Ltd.
Specs
Application Computer
Product Type Serial; USB
Standards / Certifications RoHS
View Details