multicomp PRO Svga-Dvi-A Adapter, 6Ft, 28/30Awg, Black; Connector Type A Multicomp SPC19915

Description
SVGA-DVI-A ADAPTER, 6FT, 28/30AWG, BLACK; Connector Type A:DVI-A Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft; Colour:Black RoHS Compliant: Yes
Datasheet
Description
SVGA-DVI-A ADAPTER, 6FT, 28/30AWG, BLACK; Connector Type A:DVI-A Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Svga-Dvi-A Adapter, 6Ft, 28/30Awg, Black; Connector Type A Multicomp - 83K3663 - Newark, An Avnet Company
Chicago, IL, United States
Svga-Dvi-A Adapter, 6Ft, 28/30Awg, Black; Connector Type A Multicomp
83K3663
Svga-Dvi-A Adapter, 6Ft, 28/30Awg, Black; Connector Type A Multicomp 83K3663
SVGA-DVI-A ADAPTER, 6FT, 28/30AWG, BLACK; Connector Type A:DVI-A Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft; Colour:Black RoHS Compliant: Yes

SVGA-DVI-A ADAPTER, 6FT, 28/30AWG, BLACK; Connector Type A:DVI-A Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:-; Cable Length:6ft; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3663
Product Name Svga-Dvi-A Adapter, 6Ft, 28/30Awg, Black; Connector Type A Multicomp
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-2364-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers