multicomp PRO Power Cord, Nema5-15R/iec, 6Ft, 10A, Black; Connector Type A Multicomp SPC19907

Description
POWER CORD, NEMA5-15R/IEC, 6FT, 10A, BLACK; Connector Type A:NEMA 5-15R; Connector Type B:IEC 60320 C14; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15R/IEC, 6FT, 10A, BLACK; Connector Type A:NEMA 5-15R; Connector Type B:IEC 60320 C14; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15R/iec, 6Ft, 10A, Black; Connector Type A Multicomp - 83K3655 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15R/iec, 6Ft, 10A, Black; Connector Type A Multicomp
83K3655
Power Cord, Nema5-15R/iec, 6Ft, 10A, Black; Connector Type A Multicomp 83K3655
POWER CORD, NEMA5-15R/IEC, 6FT, 10A, BLACK; Connector Type A:NEMA 5-15R; Connector Type B:IEC 60320 C14; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

POWER CORD, NEMA5-15R/IEC, 6FT, 10A, BLACK; Connector Type A:NEMA 5-15R; Connector Type B:IEC 60320 C14; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3655
Product Name Power Cord, Nema5-15R/iec, 6Ft, 10A, Black; Connector Type A Multicomp
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details