multicomp PRO Power Cord Nema5-15R/iec, 12Ft, 10A, Black; Connector Type A Multicomp SPC19906

Description
POWER CORD NEMA5-15R/IEC, 12FT, 10A, BLACK; Connector Type A:NEMA 5-15R; Connector Type B:IEC 60320 C14; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:12ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15R/IEC, 12FT, 10A, BLACK; Connector Type A:NEMA 5-15R; Connector Type B:IEC 60320 C14; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:12ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15R/iec, 12Ft, 10A, Black; Connector Type A Multicomp - 83K3654 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15R/iec, 12Ft, 10A, Black; Connector Type A Multicomp
83K3654
Power Cord Nema5-15R/iec, 12Ft, 10A, Black; Connector Type A Multicomp 83K3654
POWER CORD NEMA5-15R/IEC, 12FT, 10A, BLACK; Connector Type A:NEMA 5-15R; Connector Type B:IEC 60320 C14; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:12ft RoHS Compliant: Yes

POWER CORD NEMA5-15R/IEC, 12FT, 10A, BLACK; Connector Type A:NEMA 5-15R; Connector Type B:IEC 60320 C14; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:12ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3654
Product Name Power Cord Nema5-15R/iec, 12Ft, 10A, Black; Connector Type A Multicomp
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details