multicomp PRO Power Cord, Nema5-15R/iec, 1Ft, 10A, Black; Connector Type A Multicomp SPC19905

Description
POWER CORD, NEMA5-15R/IEC, 1FT, 10A, BLACK; Connector Type A:NEMA 5-15R; Connector Type B:IEC 60320 C14; Cable Length - Metric:305mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15R/IEC, 1FT, 10A, BLACK; Connector Type A:NEMA 5-15R; Connector Type B:IEC 60320 C14; Cable Length - Metric:305mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15R/iec, 1Ft, 10A, Black; Connector Type A Multicomp - 83K3653 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15R/iec, 1Ft, 10A, Black; Connector Type A Multicomp
83K3653
Power Cord, Nema5-15R/iec, 1Ft, 10A, Black; Connector Type A Multicomp 83K3653
POWER CORD, NEMA5-15R/IEC, 1FT, 10A, BLACK; Connector Type A:NEMA 5-15R; Connector Type B:IEC 60320 C14; Cable Length - Metric:305mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1ft RoHS Compliant: Yes

POWER CORD, NEMA5-15R/IEC, 1FT, 10A, BLACK; Connector Type A:NEMA 5-15R; Connector Type B:IEC 60320 C14; Cable Length - Metric:305mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83K3653
Product Name Power Cord, Nema5-15R/iec, 1Ft, 10A, Black; Connector Type A Multicomp
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details