multicomp PRO Cat5 Modular Plug, 10 Position, 1 Port; Modular Connector Type Multicomp SPC19836

Description
CAT5 MODULAR PLUG, 10 POSITION, 1 PORT; Modular Connector Type:RJ50 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CAT5 MODULAR PLUG, 10 POSITION, 1 PORT; Modular Connector Type:RJ50 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5 Modular Plug, 10 Position, 1 Port; Modular Connector Type Multicomp - 84K8597 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Modular Plug, 10 Position, 1 Port; Modular Connector Type Multicomp
84K8597
Cat5 Modular Plug, 10 Position, 1 Port; Modular Connector Type Multicomp 84K8597
CAT5 MODULAR PLUG, 10 POSITION, 1 PORT; Modular Connector Type:RJ50 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT5 MODULAR PLUG, 10 POSITION, 1 PORT; Modular Connector Type:RJ50 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K8597
Product Name Cat5 Modular Plug, 10 Position, 1 Port; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details