multicomp PRO D Sub Adapter, 9Female-25Male; D Sub Connector A Multicomp SPC19829

Description
D SUB ADAPTER, 9FEMALE-25MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:25Position s RoHS Compliant: Yes
Description
D SUB ADAPTER, 9FEMALE-25MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:25Position s RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Adapter, 9Female-25Male; D Sub Connector A Multicomp - 84K8591 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 9Female-25Male; D Sub Connector A Multicomp
84K8591
D Sub Adapter, 9Female-25Male; D Sub Connector A Multicomp 84K8591
D SUB ADAPTER, 9FEMALE-25MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:25Position s RoHS Compliant: Yes

D SUB ADAPTER, 9FEMALE-25MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:25Positions RoHS Compliant: Yes

Supplier's Site
Adaptor, Db9 F-Db25 M; D Sub Connector A Multicomp - 74AC1944 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Db9 F-Db25 M; D Sub Connector A Multicomp
74AC1944
Adaptor, Db9 F-Db25 M; D Sub Connector A Multicomp 74AC1944
ADAPTOR, DB9 F-DB25 M; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Ways; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:25Ways; Product Range:-; Contact RoHS Compliant: Yes

ADAPTOR, DB9 F-DB25 M; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Ways; D Sub Connector B:Standard D Sub; Convert To Gender:Plug; Convert To Positions:25Ways; Product Range:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K8591
Product Name D Sub Adapter, 9Female-25Male; D Sub Connector A Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data