multicomp PRO Shielded Multiconductor Cable, 6 Conductor, 24Awg, 250Ft, 150V; Cable Shielding Multicomp SPC19821-SL

Description
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 250FT, 150V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 250FT, 150V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 250Ft, 150V; Cable Shielding Multicomp - 84K8583 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 250Ft, 150V; Cable Shielding Multicomp
84K8583
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 250Ft, 150V; Cable Shielding Multicomp 84K8583
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 250FT, 150V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 250FT, 150V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8583
Product Name Shielded Multiconductor Cable, 6 Conductor, 24Awg, 250Ft, 150V; Cable Shielding Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details