multicomp PRO Shielded Multiconductor Cable, 4 Conductor, 24Awg, 250Ft, 150V; Cable Shielding Multicomp SPC19818-SL

Description
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 250FT, 150V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 250FT, 150V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 250Ft, 150V; Cable Shielding Multicomp - 84K8581 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 250Ft, 150V; Cable Shielding Multicomp
84K8581
Shielded Multiconductor Cable, 4 Conductor, 24Awg, 250Ft, 150V; Cable Shielding Multicomp 84K8581
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 250FT, 150V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 24AWG, 250FT, 150V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8581
Product Name Shielded Multiconductor Cable, 4 Conductor, 24Awg, 250Ft, 150V; Cable Shielding Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6049A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details