multicomp PRO Flat Phone Line Cord, 8 Conductor, 24Awg, Pk500Ft; Cable Shielding Multicomp SPC19816-RH

Description
FLAT PHONE LINE CORD, 8 CONDUCTOR, 24AWG, PK500FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes
Datasheet
Description
FLAT PHONE LINE CORD, 8 CONDUCTOR, 24AWG, PK500FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Phone Line Cord, 8 Conductor, 24Awg, Pk500Ft; Cable Shielding Multicomp - 91R0286 - Newark, An Avnet Company
Chicago, IL, United States
Flat Phone Line Cord, 8 Conductor, 24Awg, Pk500Ft; Cable Shielding Multicomp
91R0286
Flat Phone Line Cord, 8 Conductor, 24Awg, Pk500Ft; Cable Shielding Multicomp 91R0286
FLAT PHONE LINE CORD, 8 CONDUCTOR, 24AWG, PK500FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes

FLAT PHONE LINE CORD, 8 CONDUCTOR, 24AWG, PK500FT; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91R0286
Product Name Flat Phone Line Cord, 8 Conductor, 24Awg, Pk500Ft; Cable Shielding Multicomp
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Stacking Standard Banana Plugs - 1016 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Low Outgassing Cable Assembly - 6002A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details