The Flat Phone Line Cord features 8 stranded conductors made of 24 AWG wire, suitable for various telecommunications applications. The cable has a PVC jacket with a silver satin color and measures 2.4 vó 9 ± 0.1mm in diameter. It is designed to operate within a temperature range of 60°C and a voltage rating of 150V. The conductor resistance is a maximum of 93Ω per 1,000 meters at 20°C, while the insulation resistance is a minimum of 100MΩ per 1,000 meters at the same temperature. Additionally, the cable can withstand a dielectric strength of 500V AC for one minute. This product is available in a 100-foot length, making it suitable for various installation needs.
FLAT PHONE LINE CORD 8 CONDUCTOR 24AWG 100FT; Cable Shielding:Unshielded
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 91R0285 |
| Product Name | Flat Phone Line Cord 8 Conductor 24Awg 100Ft; Cable Shielding Multicomp |
| Product Type | Phone Cord |