multicomp PRO Flat Phone Line Cord 4 Conductor 24Awg 500Ft; Cable Shielding Multicomp SPC19812-SL

Description
FLAT PHONE LINE CORD 4 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes
Datasheet
Description
FLAT PHONE LINE CORD 4 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Phone Line Cord 4 Conductor 24Awg 500Ft; Cable Shielding Multicomp - 91R2030 - Newark, An Avnet Company
Chicago, IL, United States
Flat Phone Line Cord 4 Conductor 24Awg 500Ft; Cable Shielding Multicomp
91R2030
Flat Phone Line Cord 4 Conductor 24Awg 500Ft; Cable Shielding Multicomp 91R2030
FLAT PHONE LINE CORD 4 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes

FLAT PHONE LINE CORD 4 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91R2030
Product Name Flat Phone Line Cord 4 Conductor 24Awg 500Ft; Cable Shielding Multicomp
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details