multicomp PRO Flat Phone Line Cord 4 Conductor 24Awg 100Ft; Cable Shielding Multicomp SPC19811-RH

Description
FLAT PHONE LINE CORD 4 CONDUCTOR 24AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Silver RoHS Compliant: Yes
Datasheet
Description
FLAT PHONE LINE CORD 4 CONDUCTOR 24AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Phone Line Cord 4 Conductor 24Awg 100Ft; Cable Shielding Multicomp - 91R0278 - Newark, An Avnet Company
Chicago, IL, United States
Flat Phone Line Cord 4 Conductor 24Awg 100Ft; Cable Shielding Multicomp
91R0278
Flat Phone Line Cord 4 Conductor 24Awg 100Ft; Cable Shielding Multicomp 91R0278
FLAT PHONE LINE CORD 4 CONDUCTOR 24AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Silver RoHS Compliant: Yes

FLAT PHONE LINE CORD 4 CONDUCTOR 24AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91R0278
Product Name Flat Phone Line Cord 4 Conductor 24Awg 100Ft; Cable Shielding Multicomp
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details