multicomp PRO Floppy Disk Drive-Fdd Cable, Ribbon, 750Mm, Gray; Connector Type A Multicomp SPC19803

Description
FLOPPY DISK DRIVE-FDD CABLE, RIBBON, 750MM, GRAY; Connector Type A:IDC 34 Position Receptacle; Connector Type B:IDC 34 Position Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:760mm; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
FLOPPY DISK DRIVE-FDD CABLE, RIBBON, 750MM, GRAY; Connector Type A:IDC 34 Position Receptacle; Connector Type B:IDC 34 Position Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:760mm; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floppy Disk Drive-Fdd Cable, Ribbon, 750Mm, Gray; Connector Type A Multicomp - 84K8565 - Newark, An Avnet Company
Chicago, IL, United States
Floppy Disk Drive-Fdd Cable, Ribbon, 750Mm, Gray; Connector Type A Multicomp
84K8565
Floppy Disk Drive-Fdd Cable, Ribbon, 750Mm, Gray; Connector Type A Multicomp 84K8565
FLOPPY DISK DRIVE-FDD CABLE, RIBBON, 750MM, GRAY; Connector Type A:IDC 34 Position Receptacle; Connector Type B:IDC 34 Position Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:760mm; Jacket Color:Grey RoHS Compliant: Yes

FLOPPY DISK DRIVE-FDD CABLE, RIBBON, 750MM, GRAY; Connector Type A:IDC 34 Position Receptacle; Connector Type B:IDC 34 Position Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:760mm; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8565
Product Name Floppy Disk Drive-Fdd Cable, Ribbon, 750Mm, Gray; Connector Type A Multicomp
Cable Length 2.49 ft (7.6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details