multicomp PRO Computer Cable, Ide/ata, 1.5Ft, Gray; Connector Type A Multicomp SPC19802

Description
COMPUTER CABLE, IDE/ATA, 1.5FT, GRAY; Connector Type A:IDC 40 Position Receptacle; Connector Type B:IDC 40 Position Receptacle; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Grey; Product Range:-; Colour:GrayRoHS Compliant: Yes
Description
COMPUTER CABLE, IDE/ATA, 1.5FT, GRAY; Connector Type A:IDC 40 Position Receptacle; Connector Type B:IDC 40 Position Receptacle; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Grey; Product Range:-; Colour:GrayRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ide/ata, 1.5Ft, Gray; Connector Type A Multicomp - 84K8564 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ide/ata, 1.5Ft, Gray; Connector Type A Multicomp
84K8564
Computer Cable, Ide/ata, 1.5Ft, Gray; Connector Type A Multicomp 84K8564
COMPUTER CABLE, IDE/ATA, 1.5FT, GRAY; Connector Type A:IDC 40 Position Receptacle; Connector Type B:IDC 40 Position Receptacle; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Grey; Product Range:-; Colour:GrayRoHS Compliant: Yes

COMPUTER CABLE, IDE/ATA, 1.5FT, GRAY; Connector Type A:IDC 40 Position Receptacle; Connector Type B:IDC 40 Position Receptacle; Cable Length - Imperial:18"; Cable Length - Metric:457mm; Jacket Color:Grey; Product Range:-; Colour:GrayRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8564
Product Name Computer Cable, Ide/ata, 1.5Ft, Gray; Connector Type A Multicomp
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 1765704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 0.4921 ft (1.5 dm)
View Details