multicomp PRO Power Supply Cable, Ribbon, 110Mm; Connector Type A Multicomp SPC19801

Description
POWER SUPPLY CABLE, RIBBON, 110MM; Connector Type A:5.25" Disc Drive Power Plug; Connector Type B:5.25" Disc Drive Power Sockets (2); Cable Length - Imperial:4.33"; Cable Length - Metric:110mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CABLE, RIBBON, 110MM; Connector Type A:5.25" Disc Drive Power Plug; Connector Type B:5.25" Disc Drive Power Sockets (2); Cable Length - Imperial:4.33"; Cable Length - Metric:110mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cable, Ribbon, 110Mm; Connector Type A Multicomp - 84K8563 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cable, Ribbon, 110Mm; Connector Type A Multicomp
84K8563
Power Supply Cable, Ribbon, 110Mm; Connector Type A Multicomp 84K8563
POWER SUPPLY CABLE, RIBBON, 110MM; Connector Type A:5.25" Disc Drive Power Plug; Connector Type B:5.25" Disc Drive Power Sockets (2); Cable Length - Imperial:4.33"; Cable Length - Metric:110mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

POWER SUPPLY CABLE, RIBBON, 110MM; Connector Type A:5.25" Disc Drive Power Plug; Connector Type B:5.25" Disc Drive Power Sockets (2); Cable Length - Imperial:4.33"; Cable Length - Metric:110mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8563
Product Name Power Supply Cable, Ribbon, 110Mm; Connector Type A Multicomp
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details