multicomp PRO Power Supply Cable, Floppy Disk Drive-Fdd, 200Mm; Connector Type A Multicomp SPC19800

Description
POWER SUPPLY CABLE, FLOPPY DISK DRIVE-FDD, 200MM; Connector Type A:5.25" Disc Drive Power Plug; Connector Type B:3.5" Disc Drive Power Socket (2); Cable Length - Imperial:6.7"; Cable Length - Metric:170mm; Jacket Color:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CABLE, FLOPPY DISK DRIVE-FDD, 200MM; Connector Type A:5.25" Disc Drive Power Plug; Connector Type B:3.5" Disc Drive Power Socket (2); Cable Length - Imperial:6.7"; Cable Length - Metric:170mm; Jacket Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cable, Floppy Disk Drive-Fdd, 200Mm; Connector Type A Multicomp - 84K8562 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cable, Floppy Disk Drive-Fdd, 200Mm; Connector Type A Multicomp
84K8562
Power Supply Cable, Floppy Disk Drive-Fdd, 200Mm; Connector Type A Multicomp 84K8562
POWER SUPPLY CABLE, FLOPPY DISK DRIVE-FDD, 200MM; Connector Type A:5.25" Disc Drive Power Plug; Connector Type B:3.5" Disc Drive Power Socket (2); Cable Length - Imperial:6.7"; Cable Length - Metric:170mm; Jacket Color:- RoHS Compliant: Yes

POWER SUPPLY CABLE, FLOPPY DISK DRIVE-FDD, 200MM; Connector Type A:5.25" Disc Drive Power Plug; Connector Type B:3.5" Disc Drive Power Socket (2); Cable Length - Imperial:6.7"; Cable Length - Metric:170mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8562
Product Name Power Supply Cable, Floppy Disk Drive-Fdd, 200Mm; Connector Type A Multicomp
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details