multicomp PRO Power Supply Extension Cord, 1Ft; Connector Type A Multicomp SPC19799

Description
POWER SUPPLY EXTENSION CORD, 1FT; Connector Type A:IBM Motherboard 12 Position Power Plug; Connector Type B:Auxiliary Power 6 Position Plugs (2); Cable Length - Metric:305mm; Current Rating:-; Voltage Rating:-; Jacket Color:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY EXTENSION CORD, 1FT; Connector Type A:IBM Motherboard 12 Position Power Plug; Connector Type B:Auxiliary Power 6 Position Plugs (2); Cable Length - Metric:305mm; Current Rating:-; Voltage Rating:-; Jacket Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Extension Cord, 1Ft; Connector Type A Multicomp - 84K8561 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Extension Cord, 1Ft; Connector Type A Multicomp
84K8561
Power Supply Extension Cord, 1Ft; Connector Type A Multicomp 84K8561
POWER SUPPLY EXTENSION CORD, 1FT; Connector Type A:IBM Motherboard 12 Position Power Plug; Connector Type B:Auxiliary Power 6 Position Plugs (2); Cable Length - Metric:305mm; Current Rating:-; Voltage Rating:-; Jacket Color:- RoHS Compliant: Yes

POWER SUPPLY EXTENSION CORD, 1FT; Connector Type A:IBM Motherboard 12 Position Power Plug; Connector Type B:Auxiliary Power 6 Position Plugs (2); Cable Length - Metric:305mm; Current Rating:-; Voltage Rating:-; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8561
Product Name Power Supply Extension Cord, 1Ft; Connector Type A Multicomp
Application Extender Cable; Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details