multicomp PRO Power Supply Cable, Floppy Disk Drive-Fdd, 170Mm; Connector Type A Multicomp SPC19798

Description
POWER SUPPLY CABLE, FLOPPY DISK DRIVE-FDD, 170MM; Connector Type A:5.25" Disc Drive Power Plug; Connector Type B:3.5" Disc Drive Power Socket / 5.25" Disc Drive Power Socket; Cable Length - Imperial:6.7"; Cable Length - Metric:170mm RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CABLE, FLOPPY DISK DRIVE-FDD, 170MM; Connector Type A:5.25" Disc Drive Power Plug; Connector Type B:3.5" Disc Drive Power Socket / 5.25" Disc Drive Power Socket; Cable Length - Imperial:6.7"; Cable Length - Metric:170mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cable, Floppy Disk Drive-Fdd, 170Mm; Connector Type A Multicomp - 84K8560 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cable, Floppy Disk Drive-Fdd, 170Mm; Connector Type A Multicomp
84K8560
Power Supply Cable, Floppy Disk Drive-Fdd, 170Mm; Connector Type A Multicomp 84K8560
POWER SUPPLY CABLE, FLOPPY DISK DRIVE-FDD, 170MM; Connector Type A:5.25" Disc Drive Power Plug; Connector Type B:3.5" Disc Drive Power Socket / 5.25" Disc Drive Power Socket; Cable Length - Imperial:6.7"; Cable Length - Metric:170mm RoHS Compliant: Yes

POWER SUPPLY CABLE, FLOPPY DISK DRIVE-FDD, 170MM; Connector Type A:5.25" Disc Drive Power Plug; Connector Type B:3.5" Disc Drive Power Socket / 5.25" Disc Drive Power Socket; Cable Length - Imperial:6.7"; Cable Length - Metric:170mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8560
Product Name Power Supply Cable, Floppy Disk Drive-Fdd, 170Mm; Connector Type A Multicomp
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details