multicomp PRO Telephone Cord Modular, 4Way, 14Ft, Gray; Connector Type A Multicomp SPC19796

Description
TELEPHONE CORD MODULAR, 4WAY, 14FT, GRAY; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TELEPHONE CORD MODULAR, 4WAY, 14FT, GRAY; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cord Modular, 4Way, 14Ft, Gray; Connector Type A Multicomp - 84K8558 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cord Modular, 4Way, 14Ft, Gray; Connector Type A Multicomp
84K8558
Telephone Cord Modular, 4Way, 14Ft, Gray; Connector Type A Multicomp 84K8558
TELEPHONE CORD MODULAR, 4WAY, 14FT, GRAY; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

TELEPHONE CORD MODULAR, 4WAY, 14FT, GRAY; Connector Type A:4P4C Handset Modular Plug; Connector Type B:4P4C Handset Modular Plug; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8558
Product Name Telephone Cord Modular, 4Way, 14Ft, Gray; Connector Type A Multicomp
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details