multicomp PRO Flat Phone Line Cord 8 Conductor 26Awg 500Ft; Cable Shielding Multicomp SPC19795-RH

Description
FLAT PHONE LINE CORD 8 CONDUCTOR 26AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes
Datasheet
Description
FLAT PHONE LINE CORD 8 CONDUCTOR 26AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Phone Line Cord 8 Conductor 26Awg 500Ft; Cable Shielding Multicomp - 91R0277 - Newark, An Avnet Company
Chicago, IL, United States
Flat Phone Line Cord 8 Conductor 26Awg 500Ft; Cable Shielding Multicomp
91R0277
Flat Phone Line Cord 8 Conductor 26Awg 500Ft; Cable Shielding Multicomp 91R0277
FLAT PHONE LINE CORD 8 CONDUCTOR 26AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes

FLAT PHONE LINE CORD 8 CONDUCTOR 26AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91R0277
Product Name Flat Phone Line Cord 8 Conductor 26Awg 500Ft; Cable Shielding Multicomp
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products