multicomp PRO Flat Phone Line Cord 4 Conductor 26Awg 500Ft; Cable Shielding Multicomp SPC19793-RH

Description
FLAT PHONE LINE CORD 4 CONDUCTOR 26AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes
Datasheet
Description
FLAT PHONE LINE CORD 4 CONDUCTOR 26AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Phone Line Cord 4 Conductor 26Awg 500Ft; Cable Shielding Multicomp - 91R0271 - Newark, An Avnet Company
Chicago, IL, United States
Flat Phone Line Cord 4 Conductor 26Awg 500Ft; Cable Shielding Multicomp
91R0271
Flat Phone Line Cord 4 Conductor 26Awg 500Ft; Cable Shielding Multicomp 91R0271
FLAT PHONE LINE CORD 4 CONDUCTOR 26AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes

FLAT PHONE LINE CORD 4 CONDUCTOR 26AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91R0271
Product Name Flat Phone Line Cord 4 Conductor 26Awg 500Ft; Cable Shielding Multicomp
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details