multicomp PRO Adapter, Db-9 Female Rj12; Inter Series Connector A Multicomp SPC19787

Description
ADAPTER, DB-9 FEMALE RJ12; Inter Series Connector A:D Sub; Convert From Positions:9Positions ; Convert From Gender:Receptacle; Inter Series Connector B:RJ12; Convert To Positions:6Positions ; Convert To Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
ADAPTER, DB-9 FEMALE RJ12; Inter Series Connector A:D Sub; Convert From Positions:9Positions ; Convert From Gender:Receptacle; Inter Series Connector B:RJ12; Convert To Positions:6Positions ; Convert To Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Db-9 Female Rj12; Inter Series Connector A Multicomp - 84K8551 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Db-9 Female Rj12; Inter Series Connector A Multicomp
84K8551
Adapter, Db-9 Female Rj12; Inter Series Connector A Multicomp 84K8551
ADAPTER, DB-9 FEMALE RJ12; Inter Series Connector A:D Sub; Convert From Positions:9Positions ; Convert From Gender:Receptacle; Inter Series Connector B:RJ12; Convert To Positions:6Positions ; Convert To Gender:Receptacle RoHS Compliant: Yes

ADAPTER, DB-9 FEMALE RJ12; Inter Series Connector A:D Sub; Convert From Positions:9Positions; Convert From Gender:Receptacle; Inter Series Connector B:RJ12; Convert To Positions:6Positions; Convert To Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K8551
Product Name Adapter, Db-9 Female Rj12; Inter Series Connector A Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECU-S-M12G4-D-IS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Mini Receptacle - 888N-F5AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers