multicomp PRO Round Phone Line Cord 4 Conductor 24Awg 500Ft; Cable Shielding Multicomp SPC19782

Description
ROUND PHONE LINE CORD 4 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet
Description
ROUND PHONE LINE CORD 4 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Phone Line Cord 4 Conductor 24Awg 500Ft; Cable Shielding Multicomp - 84K8546 - Newark, An Avnet Company
Chicago, IL, United States
Round Phone Line Cord 4 Conductor 24Awg 500Ft; Cable Shielding Multicomp
84K8546
Round Phone Line Cord 4 Conductor 24Awg 500Ft; Cable Shielding Multicomp 84K8546
ROUND PHONE LINE CORD 4 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige RoHS Compliant: Yes

ROUND PHONE LINE CORD 4 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8546
Product Name Round Phone Line Cord 4 Conductor 24Awg 500Ft; Cable Shielding Multicomp
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details