multicomp PRO Flat Phone Line Cord 6 Conductor 26Awg 100Ft; Cable Shielding Multicomp SPC19781-RH

Description
FLAT PHONE LINE CORD 6 CONDUCTOR 26AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Silver RoHS Compliant: Yes
Datasheet
Description
FLAT PHONE LINE CORD 6 CONDUCTOR 26AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Phone Line Cord 6 Conductor 26Awg 100Ft; Cable Shielding Multicomp - 84K8545 - Newark, An Avnet Company
Chicago, IL, United States
Flat Phone Line Cord 6 Conductor 26Awg 100Ft; Cable Shielding Multicomp
84K8545
Flat Phone Line Cord 6 Conductor 26Awg 100Ft; Cable Shielding Multicomp 84K8545
FLAT PHONE LINE CORD 6 CONDUCTOR 26AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Silver RoHS Compliant: Yes

FLAT PHONE LINE CORD 6 CONDUCTOR 26AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8545
Product Name Flat Phone Line Cord 6 Conductor 26Awg 100Ft; Cable Shielding Multicomp
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details