multicomp PRO Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Multicomp SPC19777

Description
TELEPHONE CORD MODULAR, 4WAY 25FT, IVORY; Connector Type A:6P4C Modular Plug; Connector Type B:6P4C Modular Jack; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Ivory; Product Range:-; Cable Length:25ft RoHS Compliant: Yes
Datasheet
Description
TELEPHONE CORD MODULAR, 4WAY 25FT, IVORY; Connector Type A:6P4C Modular Plug; Connector Type B:6P4C Modular Jack; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Ivory; Product Range:-; Cable Length:25ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Multicomp - 84K8541 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Multicomp
84K8541
Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Multicomp 84K8541
TELEPHONE CORD MODULAR, 4WAY 25FT, IVORY; Connector Type A:6P4C Modular Plug; Connector Type B:6P4C Modular Jack; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Ivory; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

TELEPHONE CORD MODULAR, 4WAY 25FT, IVORY; Connector Type A:6P4C Modular Plug; Connector Type B:6P4C Modular Jack; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Ivory; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8541
Product Name Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Multicomp
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Low Outgassing Cable Assembly - 6105A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Connecting cable - NEBU-M12G5-K-2.5-LE3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
3 suppliers