multicomp PRO Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Multicomp SPC19775

Description
TELEPHONE CORD MODULAR, 4WAY 25FT, IVORY; Connector Type A:6P4C Modular Plug; Connector Type B:4 Color Coded Spades; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Ivory; Product Range:-; Cable Length:25ft RoHS Compliant: Yes
Datasheet
Description
TELEPHONE CORD MODULAR, 4WAY 25FT, IVORY; Connector Type A:6P4C Modular Plug; Connector Type B:4 Color Coded Spades; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Ivory; Product Range:-; Cable Length:25ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Multicomp - 84K8539 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Multicomp
84K8539
Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Multicomp 84K8539
TELEPHONE CORD MODULAR, 4WAY 25FT, IVORY; Connector Type A:6P4C Modular Plug; Connector Type B:4 Color Coded Spades; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Ivory; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

TELEPHONE CORD MODULAR, 4WAY 25FT, IVORY; Connector Type A:6P4C Modular Plug; Connector Type B:4 Color Coded Spades; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Ivory; Product Range:-; Cable Length:25ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8539
Product Name Telephone Cord Modular, 4Way 25Ft, Ivory; Connector Type A Multicomp
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to Cable Only, RG58C/U - 1252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 60099A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details