The D Sub Gender Changer, part number 84K8538, features a 9-pin female to 9-pin female configuration, allowing for the connection of two standard D-Sub connectors. It has a current rating of 3A and is constructed with a PBT glass-fiber reinforced insulator, brass contacts, and a tin-plated shell. The contacts are gold plated over nickel for enhanced conductivity. The device is rated for a dielectric strength of 1,000V AC for one minute and has an insulation resistance of at least 1,000M,Ѷ at 500V DC. It operates within a temperature range of -55°C to +105°C, making it suitable for various environments. This gender changer is designed for applications requiring reliable D-Sub connections.
D SUB GENDER CHANGER, 9FEMALE-9FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions
ADAPTOR, D SUB, RECEPT TO RECEPT, 9WAY; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Ways; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Ways; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Gender Changers | Electrical Connectors |
| Product Number | 84K8538 | 74AC1941 |
| Product Name | D Sub Gender Changer, 9Female-9Female; D Sub Connector A Multicomp | Adaptor, D Sub, Recept To Recept, 9Way; D Sub Connector A Multicomp |
| Gender Change | Male / Female |