multicomp PRO D Sub Gender Changer, 9Female-15Male; D Sub Connector A Multicomp SPC19769

Description
D SUB GENDER CHANGER, 9FEMALE-15MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions ; D Sub Connector B:High Density D Sub; Convert To Gender:Plug; Convert To Positions:15Position sRoHS Compliant: Yes
Description
D SUB GENDER CHANGER, 9FEMALE-15MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions ; D Sub Connector B:High Density D Sub; Convert To Gender:Plug; Convert To Positions:15Position sRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Gender Changer, part number 84K8535, is designed to convert a DB9 female connector to a DB15 male connector. This standard D Sub adapter features a receptacle to plug conversion, making it suitable for applications requiring a transition between these two connector types. The product is constructed with a beige ABS cover and a nickel-plated steel metal shell, ensuring durability. The internal contacts are made of brass, nickel-plated overall and gold-plated in the contact area, which enhances conductivity. The insulator is made of blue PBT, and the electronic wire is 26 AWG with a PVC jacket. This gender changer is RoHS compliant, making it a suitable choice for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The D Sub Gender Changer, part number 84K8535, is designed to convert a DB9 female connector to a DB15 male connector. This standard D Sub adapter features a receptacle to plug conversion, making it suitable for applications requiring a transition between these two connector types. The product is constructed with a beige ABS cover and a nickel-plated steel metal shell, ensuring durability. The internal contacts are made of brass, nickel-plated overall and gold-plated in the contact area, which enhances conductivity. The insulator is made of blue PBT, and the electronic wire is 26 AWG with a PVC jacket. This gender changer is RoHS compliant, making it a suitable choice for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
D Sub Gender Changer, 9Female-15Male; D Sub Connector A Multicomp - 84K8535 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Gender Changer, 9Female-15Male; D Sub Connector A Multicomp
84K8535
D Sub Gender Changer, 9Female-15Male; D Sub Connector A Multicomp 84K8535
D SUB GENDER CHANGER, 9FEMALE-15MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions ; D Sub Connector B:High Density D Sub; Convert To Gender:Plug; Convert To Positions:15Position sRoHS Compliant: Yes

D SUB GENDER CHANGER, 9FEMALE-15MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions; D Sub Connector B:High Density D Sub; Convert To Gender:Plug; Convert To Positions:15PositionsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gender Changers
Product Number 84K8535
Product Name D Sub Gender Changer, 9Female-15Male; D Sub Connector A Multicomp
Gender Change Male / Female
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Change Male / Female
View Details
Specs
Gender Change Male / Female
View Details
Piggyback Adapter 8 Position - TC-400B2 - Westek Electronics, Inc.
Specs
Gender Change Male / Female
View Details