multicomp PRO Rj Modular Plug, 6 Position, 1 Port; Modular Connector Type Multicomp SPC19754

Description
RJ MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
RJ MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj Modular Plug, 6 Position, 1 Port; Modular Connector Type Multicomp - 84K8522 - Newark, An Avnet Company
Chicago, IL, United States
Rj Modular Plug, 6 Position, 1 Port; Modular Connector Type Multicomp
84K8522
Rj Modular Plug, 6 Position, 1 Port; Modular Connector Type Multicomp 84K8522
RJ MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

RJ MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84K8522
Product Name Rj Modular Plug, 6 Position, 1 Port; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers