multicomp PRO Telephone Cord Modular, 4Way, 7Ft, Beige; Connector Type A Multicomp SPC19752

Description
TELEPHONE CORD MODULAR, 4WAY, 7FT, BEIGE; Connector Type A:6P4C Modular Plug; Connector Type B:4 Color Coded Spades; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Beige; Product Range:-; Cable Length:7ft RoHS Compliant: Yes
Datasheet
Description
TELEPHONE CORD MODULAR, 4WAY, 7FT, BEIGE; Connector Type A:6P4C Modular Plug; Connector Type B:4 Color Coded Spades; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Beige; Product Range:-; Cable Length:7ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Cord Modular, 4Way, 7Ft, Beige; Connector Type A Multicomp - 84K8520 - Newark, An Avnet Company
Chicago, IL, United States
Telephone Cord Modular, 4Way, 7Ft, Beige; Connector Type A Multicomp
84K8520
Telephone Cord Modular, 4Way, 7Ft, Beige; Connector Type A Multicomp 84K8520
TELEPHONE CORD MODULAR, 4WAY, 7FT, BEIGE; Connector Type A:6P4C Modular Plug; Connector Type B:4 Color Coded Spades; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Beige; Product Range:-; Cable Length:7ft RoHS Compliant: Yes

TELEPHONE CORD MODULAR, 4WAY, 7FT, BEIGE; Connector Type A:6P4C Modular Plug; Connector Type B:4 Color Coded Spades; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Beige; Product Range:-; Cable Length:7ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84K8520
Product Name Telephone Cord Modular, 4Way, 7Ft, Beige; Connector Type A Multicomp
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details