multicomp PRO Terminal Block Pluggable, 4 Position, 28-16Awg; Pitch Spacing Multicomp SPC15649

Description
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Product Range:-RoHS Compliant: Yes
Description
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 4 Position, 28-16Awg; Pitch Spacing Multicomp - 82K7920 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4 Position, 28-16Awg; Pitch Spacing Multicomp
82K7920
Terminal Block Pluggable, 4 Position, 28-16Awg; Pitch Spacing Multicomp 82K7920
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7920
Product Name Terminal Block Pluggable, 4 Position, 28-16Awg; Pitch Spacing Multicomp
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0150800304 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminals - 2401.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details