multicomp PRO Terminal Block Pluggable, 3 Position, 28-16Awg; Pitch Spacing Multicomp SPC15648

Description
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Product Range:-RoHS Compliant: Yes
Description
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 3 Position, 28-16Awg; Pitch Spacing Multicomp - 82K7919 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3 Position, 28-16Awg; Pitch Spacing Multicomp
82K7919
Terminal Block Pluggable, 3 Position, 28-16Awg; Pitch Spacing Multicomp 82K7919
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7919
Product Name Terminal Block Pluggable, 3 Position, 28-16Awg; Pitch Spacing Multicomp
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.01 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2002-6306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details