multicomp PRO Terminal Block Pluggable, 7 Position, 28-14Awg; Pitch Spacing Multicomp SPC15645

Description
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes
Description
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 7 Position, 28-14Awg; Pitch Spacing Multicomp - 82K7916 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 7 Position, 28-14Awg; Pitch Spacing Multicomp
82K7916
Terminal Block Pluggable, 7 Position, 28-14Awg; Pitch Spacing Multicomp 82K7916
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 7 POSITION, 28-14AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7916
Product Name Terminal Block Pluggable, 7 Position, 28-14Awg; Pitch Spacing Multicomp
North American 28 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.72 - Screw terminal (Plate clamp) socket - 9672 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.169 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2001-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details