multicomp PRO Terminal Block Pluggable 10 Position, 22-10Awg; Pitch Spacing Multicomp SPC15642

Description
TERMINAL BLOCK PLUGGABLE 10 POSITION, 22-10AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:-RoHS Compliant: Yes
Description
TERMINAL BLOCK PLUGGABLE 10 POSITION, 22-10AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 10 Position, 22-10Awg; Pitch Spacing Multicomp - 82K7913 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 22-10Awg; Pitch Spacing Multicomp
82K7913
Terminal Block Pluggable 10 Position, 22-10Awg; Pitch Spacing Multicomp 82K7913
TERMINAL BLOCK PLUGGABLE 10 POSITION, 22-10AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:-RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 10 POSITION, 22-10AWG; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7913
Product Name Terminal Block Pluggable 10 Position, 22-10Awg; Pitch Spacing Multicomp
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.14 - PCB socket - 9614 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2002-1804 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details