multicomp PRO Terminal Block, Pcb, 16 Position, 28-16Awg; Pitch Spacing Multicomp SPC15640

Description
TERMINAL BLOCK, PCB, 16 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:16Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:150VRoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 16 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:16Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:150VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 16 Position, 28-16Awg; Pitch Spacing Multicomp - 82K7911 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 16 Position, 28-16Awg; Pitch Spacing Multicomp
82K7911
Terminal Block, Pcb, 16 Position, 28-16Awg; Pitch Spacing Multicomp 82K7911
TERMINAL BLOCK, PCB, 16 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:16Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:150VRoHS Compliant: Yes

TERMINAL BLOCK, PCB, 16 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:16Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7911
Product Name Terminal Block, Pcb, 16 Position, 28-16Awg; Pitch Spacing Multicomp
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.004 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Double-deck terminal block - Through terminal block - 2000-2201/353-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details