multicomp PRO Terminal Block, Pcb, 4 Position, 28-16Awg; Pitch Spacing Multicomp SPC15637

Description
TERMINAL BLOCK, PCB, 4 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 4 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 4 Position, 28-16Awg; Pitch Spacing Multicomp - 82K7908 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 28-16Awg; Pitch Spacing Multicomp
82K7908
Terminal Block, Pcb, 4 Position, 28-16Awg; Pitch Spacing Multicomp 82K7908
TERMINAL BLOCK, PCB, 4 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:4Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7908
Product Name Terminal Block, Pcb, 4 Position, 28-16Awg; Pitch Spacing Multicomp
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7761-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.122 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers