multicomp PRO Terminal Block, Pcb, 6 Position, 28-16Awg; Pitch Spacing Multicomp SPC15635

Description
TERMINAL BLOCK, PCB, 6 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:125V RoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 6 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:125V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 6 Position, 28-16Awg; Pitch Spacing Multicomp - 82K7906 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6 Position, 28-16Awg; Pitch Spacing Multicomp
82K7906
Terminal Block, Pcb, 6 Position, 28-16Awg; Pitch Spacing Multicomp 82K7906
TERMINAL BLOCK, PCB, 6 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:125V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7906
Product Name Terminal Block, Pcb, 6 Position, 28-16Awg; Pitch Spacing Multicomp
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.04 - PCB socket - 9404 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, cRUus, CSA, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.109 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Disconnect terminal block - 2002-1772 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details