multicomp PRO Terminal Block, Pcb, 2 Position, 28-16Awg; Pitch Spacing Multicomp SPC15633

Description
TERMINAL BLOCK, PCB, 2 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:125V RoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 2 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:125V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 2 Position, 28-16Awg; Pitch Spacing Multicomp - 82K7904 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 28-16Awg; Pitch Spacing Multicomp
82K7904
Terminal Block, Pcb, 2 Position, 28-16Awg; Pitch Spacing Multicomp 82K7904
TERMINAL BLOCK, PCB, 2 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:125V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 28-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:6A; Rated Voltage:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7904
Product Name Terminal Block, Pcb, 2 Position, 28-16Awg; Pitch Spacing Multicomp
North American 28 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2004-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers