multicomp PRO Terminal Block, Pcb, 3 Position, 22-14Awg; Pitch Spacing Multicomp SPC15630

Description
TERMINAL BLOCK, PCB, 3 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 3 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 3 Position, 22-14Awg; Pitch Spacing Multicomp - 82K7901 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 22-14Awg; Pitch Spacing Multicomp
82K7901
Terminal Block, Pcb, 3 Position, 22-14Awg; Pitch Spacing Multicomp 82K7901
TERMINAL BLOCK, PCB, 3 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7901
Product Name Terminal Block, Pcb, 3 Position, 22-14Awg; Pitch Spacing Multicomp
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.163 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fuse terminal block - 2002-1611/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers