multicomp PRO Terminal Block, Pcb, 2 Position, 22-14Awg; Pitch Spacing Multicomp SPC15629

Description
TERMINAL BLOCK, PCB, 2 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 2 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 2 Position, 22-14Awg; Pitch Spacing Multicomp - 82K7900 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2 Position, 22-14Awg; Pitch Spacing Multicomp
82K7900
Terminal Block, Pcb, 2 Position, 22-14Awg; Pitch Spacing Multicomp 82K7900
TERMINAL BLOCK, PCB, 2 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7900
Product Name Terminal Block, Pcb, 2 Position, 22-14Awg; Pitch Spacing Multicomp
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1232-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Solder Lug Above Board
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-08A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.014 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
2 suppliers