multicomp PRO Pin Header, 4 Position, 0.197In; Gender Multicomp SPC15623

Description
PIN HEADER, 4 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Body Material:polymide; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 4 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Body Material:polymide; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 4 Position, 0.197In; Gender Multicomp - 82K7894 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 4 Position, 0.197In; Gender Multicomp
82K7894
Pin Header, 4 Position, 0.197In; Gender Multicomp 82K7894
PIN HEADER, 4 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Body Material:polymide; Colour:Green RoHS Compliant: Yes

PIN HEADER, 4 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:4Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Body Material:polymide; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 82K7894
Product Name Pin Header, 4 Position, 0.197In; Gender Multicomp
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

2
Sensata Technologies
Specs
Product Type IC Socket
View Details
For .025 -.037
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Headers & Wire Housings - 102322-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details