multicomp PRO Terminal Block Pluggable 18 Position, 22-12Awg; Pitch Spacing Multicomp SPC15609

Description
TERMINAL BLOCK PLUGGABLE 18 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:18Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes
Description
TERMINAL BLOCK PLUGGABLE 18 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:18Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 18 Position, 22-12Awg; Pitch Spacing Multicomp - 82K7880 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 18 Position, 22-12Awg; Pitch Spacing Multicomp
82K7880
Terminal Block Pluggable 18 Position, 22-12Awg; Pitch Spacing Multicomp 82K7880
TERMINAL BLOCK PLUGGABLE 18 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:18Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 18 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:18Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7880
Product Name Terminal Block Pluggable 18 Position, 22-12Awg; Pitch Spacing Multicomp
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 607-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 1
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-08A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2843.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details