multicomp PRO Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Multicomp SPC15608

Description
TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes
Description
TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Multicomp - 82K7879 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Multicomp
82K7879
Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Multicomp 82K7879
TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 12 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7879
Product Name Terminal Block Pluggable 12 Position, 22-12Awg; Pitch Spacing Multicomp
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2231/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details