multicomp PRO Terminal Block Pluggable 10 Position, 22-12Awg; Pitch Spacing Multicomp SPC15607

Description
TERMINAL BLOCK PLUGGABLE 10 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes
Description
TERMINAL BLOCK PLUGGABLE 10 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 10 Position, 22-12Awg; Pitch Spacing Multicomp - 82K7878 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 22-12Awg; Pitch Spacing Multicomp
82K7878
Terminal Block Pluggable 10 Position, 22-12Awg; Pitch Spacing Multicomp 82K7878
TERMINAL BLOCK PLUGGABLE 10 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 10 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:GreenRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7878
Product Name Terminal Block Pluggable 10 Position, 22-12Awg; Pitch Spacing Multicomp
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15507 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 24
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-34D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 34
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminal Blocks - 29.914 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers