multicomp PRO Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Multicomp SPC15606

Description
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes
Description
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Multicomp - 82K7877 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Multicomp
82K7877
Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Multicomp 82K7877
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7877
Product Name Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Multicomp
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.14 - PCB socket - 9614 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 29.204 - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
View Details