multicomp PRO Terminal Block Pluggable, 6 Position, 22-12Awg; Pitch Spacing Multicomp SPC15605

Description
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes
Description
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 6 Position, 22-12Awg; Pitch Spacing Multicomp - 82K7876 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 6 Position, 22-12Awg; Pitch Spacing Multicomp
82K7876
Terminal Block Pluggable, 6 Position, 22-12Awg; Pitch Spacing Multicomp 82K7876
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 6 POSITION, 22-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:15A; Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82K7876
Product Name Terminal Block Pluggable, 6 Position, 22-12Awg; Pitch Spacing Multicomp
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.250"), Solder Holes
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-06A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.223 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers